The ISL54060IRTZ-T is a dual single-pole/single-t
The Intersil ISL54060 and ISL54061 devices are a low ON-resistance, low voltage, bi-directional, dual single-pole/single-t
2 Circuit IC Switch 1:1 520mOhm (Typ) 10-TDFN (3x3)
IC SWITCH DUAL SPST 10TDFN
2 Circuit IC Switch 1:1 520mOhm (Typ) 10-TDFN (3x3)
| Renesas Electronics Corporation | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL54060IRTZ-T | ISL54060IRTZ-T-ND | ISL54060IRTZ-T | ISL54060IRTZ-T |
| Product Name | Negative Signal Swing, Sub-ohm, Dual SPST Single Supply Switch | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 1.8 to 6.5 volts | 1.8 to 6.5 volts | ||
| Package Type | DFN10, uTQFN10 | 10-VFDFN | 10-VFDFN Exposed Pad | |
| Number of Devices | 1 | |||
| Configuration | 1:1 | |||
| Normal Condition | Normally Open (NO) | Normally Open (NO) |