Renesas Electronics Corporation Negative Signal Swing, Sub-ohm, Dual SPDT Single Supply Switch ISL54059IRTZ

Description
The Intersil ISL54059 device is a low ON-resistance, low voltage, bi-directional, dual single-pole/double-t hrow (SPDT) analog switch. It is designed to operate from a single +1.8V to +6.5V supply and pass signals that swing down to 6.5V below the positive supply rail. Targeted applications include battery powered equipment that benefit from low rsubON/sub (0.56?), low power consumption (8nA) and fast switching speeds (tsubON/sub = 55ns, tsubOFF/sub = 18ns). The digital inputs are 1.8V logic-compatible up to a +3V supply. The ISL54059 is offered in a small form factor package, alleviating board space limitations. It is available in a tiny 10 Ld 1.8x1.4mm µTQFN or 10 Ld 3x3mm TDFN package.brbr The ISL54059 is a committed dual single-pole/double-t hrow (SPDT) that consists of two normally open (NO) and two normally closed (NC) switches with independent logic control. This configuration can be used as a dual 2-to-1 multiplexer.
Request a Quote Datasheet
Description
The Intersil ISL54059 device is a low ON-resistance, low voltage, bi-directional, dual single-pole/double-t hrow (SPDT) analog switch. It is designed to operate from a single +1.8V to +6.5V supply and pass signals that swing down to 6.5V below the positive supply rail. Targeted applications include battery powered equipment that benefit from low rsubON/sub (0.56?), low power consumption (8nA) and fast switching speeds (tsubON/sub = 55ns, tsubOFF/sub = 18ns). The digital inputs are 1.8V logic-compatible up to a +3V supply. The ISL54059 is offered in a small form factor package, alleviating board space limitations. It is available in a tiny 10 Ld 1.8x1.4mm µTQFN or 10 Ld 3x3mm TDFN package.brbr The ISL54059 is a committed dual single-pole/double-t hrow (SPDT) that consists of two normally open (NO) and two normally closed (NC) switches with independent logic control. This configuration can be used as a dual 2-to-1 multiplexer.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Negative Signal Swing, Sub-ohm, Dual SPDT Single Supply Switch - ISL54059IRTZ - Renesas Electronics Corporation
Milpitas, CA, USA
Negative Signal Swing, Sub-ohm, Dual SPDT Single Supply Switch
ISL54059IRTZ
Negative Signal Swing, Sub-ohm, Dual SPDT Single Supply Switch ISL54059IRTZ
The Intersil ISL54059 device is a low ON-resistance, low voltage, bi-directional, dual single-pole/double-t hrow (SPDT) analog switch. It is designed to operate from a single +1.8V to +6.5V supply and pass signals that swing down to 6.5V below the positive supply rail. Targeted applications include battery powered equipment that benefit from low rsubON/sub (0.56?), low power consumption (8nA) and fast switching speeds (tsubON/sub = 55ns, tsubOFF/sub = 18ns). The digital inputs are 1.8V logic-compatible up to a +3V supply. The ISL54059 is offered in a small form factor package, alleviating board space limitations. It is available in a tiny 10 Ld 1.8x1.4mm µTQFN or 10 Ld 3x3mm TDFN package.brbr The ISL54059 is a committed dual single-pole/double-t hrow (SPDT) that consists of two normally open (NO) and two normally closed (NC) switches with independent logic control. This configuration can be used as a dual 2-to-1 multiplexer.

The Intersil ISL54059 device is a low ON-resistance, low voltage, bi-directional, dual single-pole/double-throw (SPDT) analog switch. It is designed to operate from a single +1.8V to +6.5V supply and pass signals that swing down to 6.5V below the positive supply rail. Targeted applications include battery powered equipment that benefit from low rsubON/sub (0.56?), low power consumption (8nA) and fast switching speeds (tsubON/sub = 55ns, tsubOFF/sub = 18ns). The digital inputs are 1.8V logic-compatible up to a +3V supply. The ISL54059 is offered in a small form factor package, alleviating board space limitations. It is available in a tiny 10 Ld 1.8x1.4mm µTQFN or 10 Ld 3x3mm TDFN package.brbr The ISL54059 is a committed dual single-pole/double-throw (SPDT) that consists of two normally open (NO) and two normally closed (NC) switches with independent logic control. This configuration can be used as a dual 2-to-1 multiplexer.

Supplier's Site Datasheet
Singapore, Singapore
520MOHM Analog Switch and Multiplexer IC
747-ISL54059IRTZ
520MOHM Analog Switch and Multiplexer IC 747-ISL54059IRTZ
IC SWITCH SPDTX2 520MOHM 10TDFN Product overview: ISL54059IRTZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 520MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL54059IRTZ can be used for catalog matching and distributor lookup.

IC SWITCH SPDTX2 520MOHM 10TDFN Product overview: ISL54059IRTZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 520MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL54059IRTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54059IRTZ - 875667-ISL54059IRTZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54059IRTZ
875667-ISL54059IRTZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54059IRTZ 875667-ISL54059IRTZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875667-ISL54059IRTZ Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-VFDFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL54059 Categories: Integrated Circuits (ICs) Case / Package: 10-TDFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875667-ISL54059IRTZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-VFDFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ISL54059
Categories: Integrated Circuits (ICs)
Case / Package: 10-TDFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL54059IRTZ-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
ISL54059IRTZ-ND
Analog Switches, Multiplexers, Demultiplexers ISL54059IRTZ-ND
2 Circuit IC Switch 2:1 520mOhm (Typ) 10-TDFN (3x3)

2 Circuit IC Switch 2:1 520mOhm (Typ) 10-TDFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54059IRTZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL54059IRTZ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL54059IRTZ
IC SWITCH DUAL SPDT 10TDFN

IC SWITCH DUAL SPDT 10TDFN

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54059IRTZ - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ISL54059IRTZ
Interface - Analog Switches, Multiplexers, Demultiplexers ISL54059IRTZ
IC SWITCH DUAL SPDT 10TDFN

IC SWITCH DUAL SPDT 10TDFN

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL54059IRTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL54059IRTZ
Analog Switches, Multiplexers, Demultiplexers ISL54059IRTZ
2 Circuit IC Switch 2:1 520mOhm (Typ) 10-TDFN (3x3)

2 Circuit IC Switch 2:1 520mOhm (Typ) 10-TDFN (3x3)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number ISL54059IRTZ 747-ISL54059IRTZ 875667-ISL54059IRTZ ISL54059IRTZ-ND ISL54059IRTZ ISL54059IRTZ ISL54059IRTZ
Product Name Negative Signal Swing, Sub-ohm, Dual SPDT Single Supply Switch 520MOHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54059IRTZ Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Supply Voltage (VS) 1.8 to 6.5 volts 1.8 to 6.5 volts 1.8 to 6.5 volts 1.8 to 6.5 volts
Package Type DFN10, uTQFN10 Tube 10-TDFN (3x3) 10-VFDFN 10-VFDFN Exposed Pad
Number of Devices 2
Standards and Certifications RoHS RoHS
Ron 0.0100 ohms 0.5200 ohms 0.5200 ohms 0.0100 ohms 0.5200 ohms
Unlock Full Specs
to access all available technical data