The Intersil ISL54059 device is a low ON-resistance, low voltage, bi-directional, dual single-pole/double-t
2 Circuit IC Switch 2:1 520mOhm (Typ) 10-TDFN (3x3)
2 Circuit IC Switch 2:1 520mOhm (Typ) 10-TDFN (3x3)
IC SWITCH DUAL SPDT 10TDFN
IC SWITCH DUAL SPDT 10TDFN
| Renesas Electronics Corporation | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL54059IRTZ-T | ISL54059IRTZ-T-ND | ISL54059IRTZ-T | ISL54059IRTZ-T | ISL54059IRTZ-T |
| Product Name | Negative Signal Swing, Sub-ohm, Dual SPDT Single Supply Switch | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 1.8 to 6.5 volts | 1.8 to 6.5 volts | 1.8 to 6.5 volts | ||
| Package Type | DFN10, uTQFN10 | 10-VFDFN | 10-VFDFN Exposed Pad | ||
| Number of Devices | 2 | ||||
| Configuration | 2x1 | ||||
| Ron | 0.5200 ohms | 0.5200 ohms | 0.0100 ohms | 0.5200 ohms |