The Intersil ISL54058 device contains precision, bidirectional, analog switches configured as a dual 4-channel multiplexer/demultip
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189729-ISL54058IRUZ
Packaging: Tape and Reel
Switch Circuit: SP4T
Crosstalk: -100dB at 100kHz
Channel-to-Channel Matching (ΔRon): 90mOhm
Channel Capacitance (CS(off), CD(off)): 44pF
Categories: Integrated Circuits
Supplier Device Package: 16-UTQFN (2.6x1.8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-UFQFN
On-State Resistance (Maximum): 750mOhm
Current - Leakage (IS(off)) (Maximum): 4nA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: ISL54058
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 1.6V ~ 3.6V
2 Circuit IC Switch 4:1 750mOhm 16-UTQFN (2.6x1.8)
IC SWITCH SP4TX2 750MOHM 16UTQFN
IC SWITCH SP4TX2 750MOHM 16UTQFN
IC SWITCH SP4TX2 750MOHM 16UTQFN Product overview: ISL54058IRUZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 750MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL54058IRUZ-T can be used for catalog matching and distributor lookup.
IC SWITCH DUAL 4X1 16UTQFN
2 Circuit IC Switch 4:1 750mOhm 16-UTQFN (2.6x1.8)
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL54058IRUZ-T | 1189729-ISL54058IRUZ-T | 20-ISL54058IRUZ-TTR-ND | 747-ISL54058IRUZ-T | ISL54058IRUZ-T | ISL54058IRUZ-T |
| Product Name | Ultra Low ON-Resistance, Low-Voltage, Single Supply, Dual 4 to 1 Analog Multiplexer | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54058IRUZ-T | Analog Switches, Multiplexers, Demultiplexers | 750MOHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 3 volts | ||
| Package Type | uTQFN16 | 16-UFQFN | Tape & Reel (TR) | 16-UFQFN | ||
| Number of Devices | 8 | |||||
| Configuration | 4x1 | 4x1 | ||||
| Features | Single-Supply |