IC SWITCH SP4TX1 750MOHM 16UTQFN Product overview: ISL54057IRUZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 750MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL54057IRUZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 875666-ISL54057IRUZ-
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 16-UFQFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL54057
Categories: Integrated Circuits (ICs)
Case / Package: 16-UTQFN (2.6x1.8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -ISL54057IRUZ-T, -ISL54057IRUZ-TCT-ND
1 Circuit IC Switch 4:1 750mOhm 16-UTQFN (2.6x1.8)
1 Circuit IC Switch 4:1 750mOhm 16-UTQFN (2.6x1.8)
IC SWITCH 4X1 16UTQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-ISL54057IRUZ-T | 875666-ISL54057IRUZ-T | ISL54057IRUZ-TTR-ND | ISL54057IRUZ-T | ISL54057IRUZ-T |
| Product Name | 750MOHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54057IRUZ-T | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Ron | 0.0900 ohms | 0.7500 ohms | 0.7500 ohms | 0.0900 ohms | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | 16-UTQFN (2.6x1.8) | 16-UFQFN | 16-UFQFN | |
| Configuration | 4x1 | 4x1 |