Renesas Electronics Corporation Analog Switches, Multiplexers, Demultiplexers ISL54056IRUZ-T

Description
4 Circuit IC Switch 2:1 550mOhm 16-UTQFN (2.6x1.8)
Request a Quote Datasheet
Description
4 Circuit IC Switch 2:1 550mOhm 16-UTQFN (2.6x1.8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - ISL54056IRUZ-T-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
ISL54056IRUZ-T-ND
Analog Switches, Multiplexers, Demultiplexers ISL54056IRUZ-T-ND
4 Circuit IC Switch 2:1 550mOhm 16-UTQFN (2.6x1.8)

4 Circuit IC Switch 2:1 550mOhm 16-UTQFN (2.6x1.8)

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54056IRUZ-T - 069905-ISL54056IRUZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54056IRUZ-T
069905-ISL54056IRUZ-T
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54056IRUZ-T 069905-ISL54056IRUZ-T
Manufacturer: Intersil Win Source Part Number: 069905-ISL54056IRUZ- T Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT Charge Injection: 248pC Crosstalk: -85dB @ 100kHz Channel-to-Channel Matching (ΔRon): 50 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 550 mOhm Case / Package: 16-UTQFN (2.6x1.8) Single Supply Voltage (V+): 1.65 V to 4.5 V Max Switch Time (Ton,Toff): 33ns, 16ns Channel Capacitance(CS off, CD off): 38pF Max Leakage Current (IS off): 70nA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 069905-ISL54056IRUZ-T
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPDT
Charge Injection: 248pC
Crosstalk: -85dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 550 mOhm
Case / Package: 16-UTQFN (2.6x1.8)
Single Supply Voltage (V+): 1.65 V to 4.5 V
Max Switch Time (Ton,Toff): 33ns, 16ns
Channel Capacitance(CS off, CD off): 38pF
Max Leakage Current (IS off): 70nA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
550MOHM Analog Switch and Multiplexer IC
747-ISL54056IRUZ-T
550MOHM Analog Switch and Multiplexer IC 747-ISL54056IRUZ-T
IC SWITCH SPDTX4 550MOHM 16UTQFN Product overview: ISL54056IRUZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 550MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL54056IRUZ-T can be used for catalog matching and distributor lookup.

IC SWITCH SPDTX4 550MOHM 16UTQFN Product overview: ISL54056IRUZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 550MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL54056IRUZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL54056IRUZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL54056IRUZ-T
Analog Switches, Multiplexers, Demultiplexers ISL54056IRUZ-T
4 Circuit IC Switch 2:1 550mOhm 16-UTQFN (2.6x1.8)

4 Circuit IC Switch 2:1 550mOhm 16-UTQFN (2.6x1.8)

Buy Now
Analog Switches, Multiplexers, Demultiplexers - ISL54056IRUZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL54056IRUZ-T
Analog Switches, Multiplexers, Demultiplexers ISL54056IRUZ-T
4 Circuit IC Switch 2:1 550mOhm 16-UTQFN (2.6x1.8)

4 Circuit IC Switch 2:1 550mOhm 16-UTQFN (2.6x1.8)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54056IRUZ-T - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ISL54056IRUZ-T
Interface - Analog Switches, Multiplexers, Demultiplexers ISL54056IRUZ-T
IC SWITCH QUAD SPDT 16UTQFN

IC SWITCH QUAD SPDT 16UTQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number ISL54056IRUZ-T-ND 069905-ISL54056IRUZ-T 747-ISL54056IRUZ-T ISL54056IRUZ-T ISL54056IRUZ-T
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54056IRUZ-T 550MOHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 1.65 to 4.5 volts 1.65 to 4.5 volts
Ron 0.5500 ohms 0.0500 ohms 0.5500 ohms 0.0500 ohms
tON 33 ns
tOFF 16 ns
Unlock Full Specs
to access all available technical data