1 Circuit IC Switch 1:1 360mOhm (Typ) 6-UTDFN (1.2x1)
1 Circuit IC Switch 1:1 360mOhm (Typ) 6-UTDFN (1.2x1)
IC SWITCH SPST 6UTDFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL54055IRUZ-T-ND | ISL54055IRUZ-T | ISL54055IRUZ-T |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | |
| Supply Voltage (VS) | 1.8 to 5.5 volts | ||
| Ron | 0.3600 ohms | 0.3600 ohms | |
| Bandwidth | 72 MHz | 72 MHz | 72 MHz |