Renesas Electronics Corporation Ultra Low ON-Resistance, +1.65V to +4.5V, Single Supply, Dual SPDT Analog Switch ISL54050IRUZ-T7A

Description
The Intersil ISL54050 device is a low ON-resistance, low voltage, bidirectional, dual single-pole/double-t hrow (SPDT) analog switch designed to operate from a single +1.65V to +4.5V supply. Targeted applications include battery powered equipment that benefit from low rsubON/sub (0.29?) and fast switching speeds (tsubON/sub = 40ns, tsubOFF/sub = 20ns). The digital logic input is 1.8V logic-compatible when using a single +3V supply.brbr Cell phones, for example, often face ASIC functionality limitations. The number of analog input or GPIO pins may be limited and digital geometries are not well suited to analog switch performance. This part may be used to "mux-in" additional functionality while reducing ASIC design risk. The ISL54050 is offered in small form factor package, alleviating board space limitations.brbr The ISL54050 is a committed dual single-pole/double-t hrow (SPDT) that consists of two normally open (NO) and two normally closed (NC) switches. This configuration can be used as a dual 2-to-1 multiplexer. The ISL54050 is pin compatible with the NLAS5223 and NLAS5223L.
Datasheet
Description
The Intersil ISL54050 device is a low ON-resistance, low voltage, bidirectional, dual single-pole/double-t hrow (SPDT) analog switch designed to operate from a single +1.65V to +4.5V supply. Targeted applications include battery powered equipment that benefit from low rsubON/sub (0.29?) and fast switching speeds (tsubON/sub = 40ns, tsubOFF/sub = 20ns). The digital logic input is 1.8V logic-compatible when using a single +3V supply.brbr Cell phones, for example, often face ASIC functionality limitations. The number of analog input or GPIO pins may be limited and digital geometries are not well suited to analog switch performance. This part may be used to "mux-in" additional functionality while reducing ASIC design risk. The ISL54050 is offered in small form factor package, alleviating board space limitations.brbr The ISL54050 is a committed dual single-pole/double-t hrow (SPDT) that consists of two normally open (NO) and two normally closed (NC) switches. This configuration can be used as a dual 2-to-1 multiplexer. The ISL54050 is pin compatible with the NLAS5223 and NLAS5223L.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Low ON-Resistance, +1.65V to +4.5V, Single Supply, Dual SPDT Analog Switch - ISL54050IRUZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
Ultra Low ON-Resistance, +1.65V to +4.5V, Single Supply, Dual SPDT Analog Switch
ISL54050IRUZ-T7A
Ultra Low ON-Resistance, +1.65V to +4.5V, Single Supply, Dual SPDT Analog Switch ISL54050IRUZ-T7A
The Intersil ISL54050 device is a low ON-resistance, low voltage, bidirectional, dual single-pole/double-t hrow (SPDT) analog switch designed to operate from a single +1.65V to +4.5V supply. Targeted applications include battery powered equipment that benefit from low rsubON/sub (0.29?) and fast switching speeds (tsubON/sub = 40ns, tsubOFF/sub = 20ns). The digital logic input is 1.8V logic-compatible when using a single +3V supply.brbr Cell phones, for example, often face ASIC functionality limitations. The number of analog input or GPIO pins may be limited and digital geometries are not well suited to analog switch performance. This part may be used to "mux-in" additional functionality while reducing ASIC design risk. The ISL54050 is offered in small form factor package, alleviating board space limitations.brbr The ISL54050 is a committed dual single-pole/double-t hrow (SPDT) that consists of two normally open (NO) and two normally closed (NC) switches. This configuration can be used as a dual 2-to-1 multiplexer. The ISL54050 is pin compatible with the NLAS5223 and NLAS5223L.

The Intersil ISL54050 device is a low ON-resistance, low voltage, bidirectional, dual single-pole/double-throw (SPDT) analog switch designed to operate from a single +1.65V to +4.5V supply. Targeted applications include battery powered equipment that benefit from low rsubON/sub (0.29?) and fast switching speeds (tsubON/sub = 40ns, tsubOFF/sub = 20ns). The digital logic input is 1.8V logic-compatible when using a single +3V supply.brbr Cell phones, for example, often face ASIC functionality limitations. The number of analog input or GPIO pins may be limited and digital geometries are not well suited to analog switch performance. This part may be used to "mux-in" additional functionality while reducing ASIC design risk. The ISL54050 is offered in small form factor package, alleviating board space limitations.brbr The ISL54050 is a committed dual single-pole/double-throw (SPDT) that consists of two normally open (NO) and two normally closed (NC) switches. This configuration can be used as a dual 2-to-1 multiplexer. The ISL54050 is pin compatible with the NLAS5223 and NLAS5223L.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL54050IRUZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL54050IRUZ-T7A
Analog Switches, Multiplexers, Demultiplexers ISL54050IRUZ-T7A
2 Circuit IC Switch 2:1 500mOhm 10-UTQFN (1.8x1.4)

2 Circuit IC Switch 2:1 500mOhm 10-UTQFN (1.8x1.4)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54050IRUZ-T7A - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ISL54050IRUZ-T7A
Interface - Analog Switches, Multiplexers, Demultiplexers ISL54050IRUZ-T7A
IC ANLG SWITCH DUAL SPDT 10TQFN

IC ANLG SWITCH DUAL SPDT 10TQFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number ISL54050IRUZ-T7A ISL54050IRUZ-T7A ISL54050IRUZ-T7A
Product Name Ultra Low ON-Resistance, +1.65V to +4.5V, Single Supply, Dual SPDT Analog Switch Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage (VS) 1.65 to 4.5 volts
Package Type uTQFN10 10-UFQFN
Number of Devices 4
Unlock Full Specs
to access all available technical data