IC SW SPST-NOX2 300MOHM 10UTQFN Product overview: ISL54048IRUZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL54048IRUZ-T can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 1:1 300mOhm (Typ) 10-UTQFN (1.8x1.4)
IC MUX/DEMUX DUAL 4X1 10UTQFN
2 Circuit IC Switch 1:1 300mOhm (Typ) 10-UTQFN (1.8x1.4)
2 Circuit IC Switch 1:1 300mOhm (Typ) 10-UTQFN (1.8x1.4)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-ISL54048IRUZ-T | ISL54048IRUZ-TTR-ND | ISL54048IRUZ-T | ISL54048IRUZ-T |
| Product Name | 300MOHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Ron | 0.0600 ohms | 0.3000 ohms | 0.0600 ohms | 0.3000 ohms |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | 10-UFQFN | 10-UFQFN | |
| Configuration | 1:1 |