Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 20-TQFN (4x4)
IC AMP CLSS AB MONO 1.23W 20TQFN
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 20-TQFN (4x4)
IC AMP CLSS AB MONO 1.23W 20TQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | ISL54005IRTZ-T-ND | ISL54005IRTZ-T | ISL54005IRTZ-T | ISL54005IRTZ-T |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | |
| Output Power | 1.23 watts | 1.23 watts | 1.23 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class AB | Class AB |