INTERSIL ISL54002IRTZ Audio Power Amplifier, AB, 2 Channel, 800 mW, 2.7V to 5.5V, TQFN, 20 Pins Product overview: ISL54002IRTZ from Intersil is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 800 mW, 2.7V, 5.5V, TQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 800 mW, 2.7V, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-ISL54002IRTZ can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 20-TQFN (4x4)
Audio Amplifier, 1.23W, 2 Channel(s), 2 Func, CMOS, PQCC20
IC AMP CLSS AB STER 1.23W 20TQFN
AUDIO AMPLIFIER
Amplifier IC 2-Channel (Stereo) Class AB 20-TQFN (4x4)
Amplifier IC 2-Channel (Stereo) Class AB 20-TQFN (4x4)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-ISL54002IRTZ | ISL54002IRTZ-ND | ISL54002IRTZ | ISL54002IRTZ | ISL54002IRTZ | ISL54002IRTZ |
| Product Name | Dual 800 mW 2.7V 5.5V Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Rail/Tube | 20-WFQFN Exposed Pad | LCC20 | 20-WFQFN Exposed Pad | 20-WFQFN Exposed Pad | |
| Features | Thermal Shutdown Protection |