Audio Amplifier, 1.23W, 2 Channel(s), 2 Func, CMOS, PQCC20
Amplifier IC 2-Channel (Stereo) Class AB 20-TQFN (4x4)
IC AMP AUDIO PWR 1.23W AB 20TQFN Product overview: ISL54001IRTZ from Intersil is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.23W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.23W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-ISL54001IRTZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189727-ISL54001IRTZ
Packaging: Tube
Type: Class AB
Mounting Style: SMD
Features: Depop, Input Multiplexer, Shutdown, Thermal Protection
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: 20-TQFN (4x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 20-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: ISL54001
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Max Output Power x Channels at Load: 1.23W x 2 at 8Ohm
AUDIO AMPLIFIER
IC AMP CLSS AB STER 1.23W 20TQFN
Amplifier IC 2-Channel (Stereo) Class AB 20-TQFN (4x4)
Amplifier IC 2-Channel (Stereo) Class AB 20-TQFN (4x4)
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | ISL54001IRTZ | ISL54001IRTZ-ND | 742-ISL54001IRTZ | 1189727-ISL54001IRTZ | ISL54001IRTZ | ISL54001IRTZ | ISL54001IRTZ |
| Product Name | Audio Amplifiers | 1.23W Audio Amplifier | Linear - Linear - Amplifiers - Audio - ISL54001IRTZ | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | |
| Standards | RoHS | ||||||
| Package Type | LCC20 | 20-WFQFN Exposed Pad | Rail/Tube | 20-WFQFN Exposed Pad | 20-WFQFN Exposed Pad | ||
| Life Cycle Stage | Obsolete | Removed | |||||
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts |