Renesas Electronics Corporation RF Misc ICs and Modules - ISL5239KIZ ISL5239KIZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189725-ISL5239KIZ Packaging: Tray Function: Pre-Distortion Linearizer RF Type: CDMA2000, UMTS Secondary Attributes: Sample Rates to 125MSPS Categories: RF/IF and RFID Supplier Device Package: 196-BGA (15x15) Status: Obsolete Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 196-LFBGA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189725-ISL5239KIZ Packaging: Tray Function: Pre-Distortion Linearizer RF Type: CDMA2000, UMTS Secondary Attributes: Sample Rates to 125MSPS Categories: RF/IF and RFID Supplier Device Package: 196-BGA (15x15) Status: Obsolete Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 196-LFBGA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - ISL5239KIZ - 1189725-ISL5239KIZ - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - ISL5239KIZ
1189725-ISL5239KIZ
RF Misc ICs and Modules - ISL5239KIZ 1189725-ISL5239KIZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189725-ISL5239KIZ Packaging: Tray Function: Pre-Distortion Linearizer RF Type: CDMA2000, UMTS Secondary Attributes: Sample Rates to 125MSPS Categories: RF/IF and RFID Supplier Device Package: 196-BGA (15x15) Status: Obsolete Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 196-LFBGA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189725-ISL5239KIZ
Packaging: Tray
Function: Pre-Distortion Linearizer
RF Type: CDMA2000, UMTS
Secondary Attributes: Sample Rates to 125MSPS
Categories: RF/IF and RFID
Supplier Device Package: 196-BGA (15x15)
Status: Obsolete
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 196-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 126
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1189725-ISL5239KIZ
Product Name RF Misc ICs and Modules - ISL5239KIZ
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-404 4312RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details