Manufacturer: Intersil
Win Source Part Number: 069902-ISL5123IH-T
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
Charge Injection: 5pC
Crosstalk: -105dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 800 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 20 Ohm
Case / Package: SOT-23-6
Single Supply Voltage (V+): 2.7 V to 12 V
Max Switch Time (Ton,Toff): 35ns, 30ns
Channel Capacitance(CS off, CD off): 8pF, 8pF
Max Leakage Current (IS off): 100pA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC SWITCH SPDT X 1 20OHM 6SOT Product overview: ISL5123IH-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL5123IH-T can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 20Ohm 6-SOT
1 Circuit IC Switch 2:1 20Ohm 6-SOT
1 Circuit IC Switch 2:1 20Ohm 6-SOT
IC SWITCH SPDT SOT23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 069902-ISL5123IH-T | 747-ISL5123IH-T | ISL5123IH-T-ND | ISL5123IH-T | ISL5123IH-T |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL5123IH-T | 20OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOT; SOT23; SOT-23-6 | Tape & Reel (TR) | SOT; SOT23; SOT-23-6 | SOT; SOT23; SOT-23-6 | |
| Ron | 0.8000 ohms | 20 ohms | 20 ohms | 0.8000 ohms |