2 Circuit IC Switch 1:1 20Ohm SOT-23-8
IC SWITCH DUAL SPST SOT23-8
2 Circuit IC Switch 1:1 20Ohm SOT-23-8
IC SWITCH DUAL SPST SOT23-8
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL5121IHZ-T-ND | ISL5121IHZ-T | ISL5121IHZ-T | ISL5121IHZ-T |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | |
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | ||
| Ron | 20 ohms | 20 ohms | 20 ohms | 0.8000 ohms |
| tON | 35 ns | 35 ns |