Renesas Electronics Corporation Analog Switches, Multiplexers, Demultiplexers ISL5120IHZ-T

Description
2 Circuit IC Switch 1:1 20Ohm SOT-23-8
Request a Quote Datasheet
Description
2 Circuit IC Switch 1:1 20Ohm SOT-23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - ISL5120IHZ-T-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
ISL5120IHZ-T-ND
Analog Switches, Multiplexers, Demultiplexers ISL5120IHZ-T-ND
2 Circuit IC Switch 1:1 20Ohm SOT-23-8

2 Circuit IC Switch 1:1 20Ohm SOT-23-8

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL5120IHZ-T - 1048397-ISL5120IHZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL5120IHZ-T
1048397-ISL5120IHZ-T
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL5120IHZ-T 1048397-ISL5120IHZ-T
Manufacturer: Intersil Win Source Part Number: 1048397-ISL5120IHZ-T Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO Charge Injection: 5pC Crosstalk: -105dB @ 1MHz Channel-to-Channel Matching (ΔRon): 800 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 20 Ohm Case / Package: SOT-23-8 Single Supply Voltage (V+): 2.7 V to 12 V Max Switch Time (Ton,Toff): 35ns, 30ns Channel Capacitance(CS off, CD off): 8pF, 8pF Max Leakage Current (IS off): 100pA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Intersil
Win Source Part Number: 1048397-ISL5120IHZ-T
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO
Charge Injection: 5pC
Crosstalk: -105dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 800 mOhm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 20 Ohm
Case / Package: SOT-23-8
Single Supply Voltage (V+): 2.7 V to 12 V
Max Switch Time (Ton,Toff): 35ns, 30ns
Channel Capacitance(CS off, CD off): 8pF, 8pF
Max Leakage Current (IS off): 100pA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
20OHM SOT23 Analog Switch and Multiplexer IC
747-ISL5120IHZ-T
20OHM SOT23 Analog Switch and Multiplexer IC 747-ISL5120IHZ-T
IC SWITCH SPST-NOX2 20OHM SOT23 Product overview: ISL5120IHZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20OHM, SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20OHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL5120IHZ-T can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NOX2 20OHM SOT23 Product overview: ISL5120IHZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20OHM, SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20OHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL5120IHZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - ISL5120IHZ-T - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ISL5120IHZ-T
Interface - Analog Switches, Multiplexers, Demultiplexers ISL5120IHZ-T
IC SWITCH DUAL SPST SOT23-8

IC SWITCH DUAL SPST SOT23-8

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL5120IHZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL5120IHZ-T
Analog Switches, Multiplexers, Demultiplexers ISL5120IHZ-T
2 Circuit IC Switch 1:1 20Ohm SOT-23-8

2 Circuit IC Switch 1:1 20Ohm SOT-23-8

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL5120IHZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL5120IHZ-T
Analog Switches, Multiplexers, Demultiplexers ISL5120IHZ-T
2 Circuit IC Switch 1:1 20Ohm SOT-23-8

2 Circuit IC Switch 1:1 20Ohm SOT-23-8

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number ISL5120IHZ-T-ND 1048397-ISL5120IHZ-T 747-ISL5120IHZ-T ISL5120IHZ-T ISL5120IHZ-T
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL5120IHZ-T 20OHM SOT23 Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 2.7 to 12 volts 2.7 to 12 volts
Ron 20 ohms 0.8000 ohms 0.8000 ohms 20 ohms
tON 35 ns
Unlock Full Specs
to access all available technical data