IC SWITCH SPST-NOX2 20OHM 8SOIC Product overview: ISL5120CB from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL5120CB can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 1:1 20Ohm 8-SOIC
IC SWITCH DUAL SPST 8SOIC
IC SWITCH DUAL SPST 8SOIC
2 Circuit IC Switch 1:1 20Ohm 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-ISL5120CB | ISL5120CB-ND | ISL5120CB | ISL5120CB | ISL5120CB |
| Product Name | 20OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Ron | 0.8000 ohms | 20 ohms | 0.8000 ohms | 20 ohms | 20 ohms |
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | |
| Package Type | Tube | SOIC; "8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Configuration | 1:1 | ||||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) |