The VsubCOM/sub voltage of an LCD panel needs to be adjusted to remove flicker. The ISL45042 can be used to digitally adjust a panel's VsubCOM/sub voltage by controlling its output sink current. The output of the ISL45042 is connected to an external voltage divider and an external VsubCOM/sub buffer amplifier. In this application, the user can control the VsubCOM/sub voltage with 7-bit accuracy (128 steps). Once the desired VsubCOM/sub setting is obtained, the settings can be stored in the non-volatile EEPROM memory, which would then be automatically recalled during every power-up.brbr The VsubCOM/sub adjustment and non-volatile memory programming is through a single interface pin (CTL). Once the desired programmed value is obtained, the Counter Enable pin (CE) can be used to prevent further adjustment or programming.brbr The full-scale sink current of the ISL45042 is set using an external resistor connected to the SET pin. The full-scale sink current determines the lowest voltage of the external voltage divider.brbr The ISL45042 is available in an 8 Ld 3mmx3mm TDFN package with a maximum thickness of 0.8mm for ultra thin LCD panel design.
| Renesas Electronics Corporation | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | ISL45042IRZ-TK |
| Product Name | LCD Module Calibrator |