Renesas Electronics Corporation TFT-LCD I2C Programmable VCOM Calibrator ISL45041IRZ

Description
The VCOM voltage of an LCD panel needs to be adjusted to remove flicker. This part provides a digital interface to control the sink current output that attaches to an external voltage divider. The increase in output sink current lowers the voltage on the external divider, which is applied to an external VCOMbuffer amplifier. The desired VCOM setting is loaded from an external source via a standard 2-wire I2C serial interface. At power-up, the part automatically comes up at the last programmed EEPROM setting. An external resistor attaches to the SET pin and sets the full-scale sink current that determines the lowest voltage of the external voltage divider. The ISL45041 is available in an 8 Ld 3mmx3mm TDFN package with a maximum thickness of 0.8mm for ultra thin LCD panel design. An evaluation kit complete with software to control the DCP from a computer is available. Reference Application Note AN1275 and “Ordering Information” on page 2.
Datasheet
Description
The VCOM voltage of an LCD panel needs to be adjusted to remove flicker. This part provides a digital interface to control the sink current output that attaches to an external voltage divider. The increase in output sink current lowers the voltage on the external divider, which is applied to an external VCOMbuffer amplifier. The desired VCOM setting is loaded from an external source via a standard 2-wire I2C serial interface. At power-up, the part automatically comes up at the last programmed EEPROM setting. An external resistor attaches to the SET pin and sets the full-scale sink current that determines the lowest voltage of the external voltage divider. The ISL45041 is available in an 8 Ld 3mmx3mm TDFN package with a maximum thickness of 0.8mm for ultra thin LCD panel design. An evaluation kit complete with software to control the DCP from a computer is available. Reference Application Note AN1275 and “Ordering Information” on page 2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TFT-LCD I<sup>2</sup>C Programmable V<sub>COM</sub> Calibrator - ISL45041IRZ - Renesas Electronics Corporation
Milpitas, CA, USA
TFT-LCD I2C Programmable VCOM Calibrator
ISL45041IRZ
TFT-LCD I2C Programmable VCOM Calibrator ISL45041IRZ
The VCOM voltage of an LCD panel needs to be adjusted to remove flicker. This part provides a digital interface to control the sink current output that attaches to an external voltage divider. The increase in output sink current lowers the voltage on the external divider, which is applied to an external VCOMbuffer amplifier. The desired VCOM setting is loaded from an external source via a standard 2-wire I2C serial interface. At power-up, the part automatically comes up at the last programmed EEPROM setting. An external resistor attaches to the SET pin and sets the full-scale sink current that determines the lowest voltage of the external voltage divider. The ISL45041 is available in an 8 Ld 3mmx3mm TDFN package with a maximum thickness of 0.8mm for ultra thin LCD panel design. An evaluation kit complete with software to control the DCP from a computer is available. Reference Application Note AN1275 and “Ordering Information” on page 2.

The VCOM voltage of an LCD panel needs to be adjusted to remove flicker. This part provides a digital interface to control the sink current output that attaches to an external voltage divider. The increase in output sink current lowers the voltage on the external divider, which is applied to an external VCOMbuffer amplifier. The desired VCOM setting is loaded from an external source via a standard 2-wire I2C serial interface. At power-up, the part automatically comes up at the last programmed EEPROM setting.
An external resistor attaches to the SET pin and sets the full-scale sink current that determines the lowest voltage of the external voltage divider.
The ISL45041 is available in an 8 Ld 3mmx3mm TDFN package with a maximum thickness of 0.8mm for ultra thin LCD panel design.
An evaluation kit complete with software to control the DCP from a computer is available. Reference Application Note AN1275 and “Ordering Information” on page 2.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LCD Gamma Buffers
ISL45041IRZ
LCD Gamma Buffers ISL45041IRZ
LCD Gamma Buffers ISL54222AIRU EVALBRD 1 RHS CMPL 10LD U

LCD Gamma Buffers ISL54222AIRU EVALBRD 1 RHS CMPL 10LD U

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation VAST STOCK CO., LIMITED
Product Category Video Amplifier Chips Operational Amplifiers
Product Number ISL45041IRZ ISL45041IRZ
Product Name TFT-LCD I2C Programmable VCOM Calibrator LCD Gamma Buffers
Features Single-Supply
Unlock Full Specs
to access all available technical data