Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189711-ISL4489EIBZ-
Packaging: Tape and Reel
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 70mV
Data Rate: 250kbps
Family Name: ISL4489E
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): MAX13080ECSD-T ; MAX13080ECSD+; MAX13080ECSD; MAX13080ECSD+T;
Introduction Date: March 27, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: ISL4489E
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1189711-ISL4489EIBZ-T |
| Product Name | Electronic Surplus - ISL4489EIBZ-T |