The ISL4486IBZ-T is a BiCMOS transceiver designed for high-speed communication, compliant with RS-485 and RS-422 standards. It operates from a single +5V supply with a tolerance range of 4.5V to 5.5V and supports data rates up to 40Mbps. The device features a large differential output voltage of 2.5V to 3V into a 54Ω load, ensuring reliable signal integrity over longer distances. It has low bit-to-bit skew, making it suitable for parallel applications where timing is critical. The ISL4486IBZ-T allows for up to 50 devices on the bus due to its 0.6 unit load. It includes thermal shutdown and current limiting for driver overload protection, enhancing reliability in demanding applications. The device is specified for a wide common mode input voltage range of -7V to +12V and features three-state outputs for both transmission and reception. Typical applications include SCSI "Fast 40" drivers, PROFIBUS networks, factory automation, and industrial control systems.
1/1 Transceiver Full RS422, RS485 8-SOIC
1/1 Transceiver Full RS422, RS485 8-SOIC
IC TRANSCEIVER FULL 1/1 8SOIC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | ISL4486IBZ-T | ISL4486IBZ-T |
| Product Name | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) |