IC MUX/DEMUX 4X1 16TQFN Product overview: ISL43L841IRZ-T from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43L841IRZ-T can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 480mOhm (Typ) 16-TQFN (3x3)
IC MUX/DEMUX 4X1 16TQFN
2 Circuit IC Switch 4:1 480mOhm (Typ) 16-TQFN (3x3)
2 Circuit IC Switch 4:1 480mOhm (Typ) 16-TQFN (3x3)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-ISL43L841IRZ-T | ISL43L841IRZ-T-ND | ISL43L841IRZ-T | ISL43L841IRZ-T |
| Product Name | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | 4x1 | ||
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 3 volts | 1.65 to 4.5 volts | ||
| Min Operating Current | 2.00E-5 mA | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |