2 Circuit IC Switch 4:1 750mOhm 16-TSSOP
2 Circuit IC Switch 4:1 750mOhm 16-TSSOP
IC MUX/DEMUX DUAL 4X1 16TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL43L840IVZ-T-ND | ISL43L840IVZ-T | ISL43L840IVZ-T |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | ||
| Supply Voltage (VS) | 1.6 to 3.6 volts | ||
| Ron | 0.7500 ohms | 0.7500 ohms | 0.1200 ohms |
| VCT | -100 dB |