IC SW SPST-NO/NCX2 250MOHM 8TDFN Product overview: ISL43L712IRZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 250MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43L712IRZ can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 1:1 250mOhm 8-TDFN (3x3)
2 Circuit IC Switch 1:1 250mOhm 8-TDFN (3x3)
2 Circuit IC Switch 1:1 250mOhm 8-TDFN (3x3)
IC SWITCH DUAL SPST 8TDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-ISL43L712IRZ | ISL43L712IRZ-ND | ISL43L712IRZ | ISL43L712IRZ |
| Product Name | 250MOHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Ron | 0.0050 ohms | 0.2500 ohms | 0.2500 ohms | 0.0050 ohms |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tube | 8-WDFN | 8-WDFN Exposed Pad | |
| Configuration | 1:1 |