2 Circuit IC Switch 1:1 250mOhm 8-MSOP
IC SWITCH DUAL SPST 8MSOP
IC SWITCH DUAL SPST 8MSOP
2 Circuit IC Switch 1:1 250mOhm 8-MSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL43L710IU-ND | ISL43L710IU | ISL43L710IU | ISL43L710IU |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts | ||
| Ron | 0.2500 ohms | 0.2500 ohms | 0.0050 ohms | 0.2500 ohms |
| tON | 25 ns | 25 ns |