Renesas Electronics Corporation Analog Switches, Multiplexers, Demultiplexers ISL43L710IR-T

Description
2 Circuit IC Switch 1:1 250mOhm 8-TDFN (3x3)
Request a Quote Datasheet
Description
2 Circuit IC Switch 1:1 250mOhm 8-TDFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - ISL43L710IR-T-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
ISL43L710IR-T-ND
Analog Switches, Multiplexers, Demultiplexers ISL43L710IR-T-ND
2 Circuit IC Switch 1:1 250mOhm 8-TDFN (3x3)

2 Circuit IC Switch 1:1 250mOhm 8-TDFN (3x3)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL43L710IR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL43L710IR-T
Analog Switches, Multiplexers, Demultiplexers ISL43L710IR-T
2 Circuit IC Switch 1:1 250mOhm 8-TDFN (3x3)

2 Circuit IC Switch 1:1 250mOhm 8-TDFN (3x3)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43L710IR-T - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ISL43L710IR-T
Interface - Analog Switches, Multiplexers, Demultiplexers ISL43L710IR-T
IC SWITCH DUAL SPST 8TDFN

IC SWITCH DUAL SPST 8TDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number ISL43L710IR-T-ND ISL43L710IR-T ISL43L710IR-T
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 1.65 to 3.6 volts
Ron 0.2500 ohms 0.2500 ohms 0.0050 ohms
tON 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACT151SCX - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1904674 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type So
Number of Pins 16
View Details
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details