4 Circuit IC Switch 2:1 450Ohm 16-QFN (3x3)
IC SWITCH QUAD SPDT 16QFN
4 Circuit IC Switch 2:1 450Ohm 16-QFN (3x3)
IC SWITCH QUAD SPDT 16QFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL43L420IRZ-TTR-ND | ISL43L420IRZ-T | ISL43L420IRZ-T | ISL43L420IRZ-T |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 1.1 to 4.5 volts | 1.1 to 4.5 volts | ||
| Ron | 450 ohms | 0.0500 ohms | 450 ohms | 450 ohms |
| tON | 13 ns | 13 ns | ||
| tOFF | 10 ns | 10 ns |