Renesas Electronics Corporation 400MOHM Analog Switch and Multiplexer IC ISL43L410IUZ

Description
IC SWITCH DPDTX1 400MOHM 10MSOP Product overview: ISL43L410IUZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 400MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43L410IUZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCH DPDTX1 400MOHM 10MSOP Product overview: ISL43L410IUZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 400MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43L410IUZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400MOHM Analog Switch and Multiplexer IC
747-ISL43L410IUZ
400MOHM Analog Switch and Multiplexer IC 747-ISL43L410IUZ
IC SWITCH DPDTX1 400MOHM 10MSOP Product overview: ISL43L410IUZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 400MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43L410IUZ can be used for catalog matching and distributor lookup.

IC SWITCH DPDTX1 400MOHM 10MSOP Product overview: ISL43L410IUZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 400MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43L410IUZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43L410IUZ - 875665-ISL43L410IUZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43L410IUZ
875665-ISL43L410IUZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43L410IUZ 875665-ISL43L410IUZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875665-ISL43L410IUZ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tube Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ISL43L410 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 98 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875665-ISL43L410IUZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tube
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL43L410
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 98
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL43L410IUZ-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
ISL43L410IUZ-ND
Analog Switches, Multiplexers, Demultiplexers ISL43L410IUZ-ND
1 Circuit IC Switch 2:2 400mOhm 10-MSOP

1 Circuit IC Switch 2:2 400mOhm 10-MSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43L410IUZ - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ISL43L410IUZ
Interface - Analog Switches, Multiplexers, Demultiplexers ISL43L410IUZ
IC SWITCH DPDT 10MSOP

IC SWITCH DPDT 10MSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL43L410IUZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL43L410IUZ
Analog Switches, Multiplexers, Demultiplexers ISL43L410IUZ
1 Circuit IC Switch 2:2 400mOhm 10-MSOP

1 Circuit IC Switch 2:2 400mOhm 10-MSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-ISL43L410IUZ 875665-ISL43L410IUZ ISL43L410IUZ-ND ISL43L410IUZ ISL43L410IUZ
Product Name 400MOHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43L410IUZ Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Ron 0.0300 ohms 0.4000 ohms 0.0300 ohms 0.4000 ohms
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tube SOP; MSOP; 10-MSOP MSOP; "10-TFSOP, 10-MSOP SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Configuration 2:2
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 216276 - RS Components, Ltd.
Specs
Configuration MIPI 2-Data Lane Switch
Number of Pins 24
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTD16210DLRG4 - 076161-74CBTD16210DLRG4 - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; 48-SSOP
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-6602-1-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
4 suppliers