IC SWITCH SPDTX2 350MOHM 10TDFN Product overview: ISL43L220IRZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 350MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43L220IRZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 1048387-ISL43L220IRZ
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
Charge Injection: 128pC
Crosstalk: -95dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 30 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 350 mOhm
Case / Package: 10-TDFN (3x3)
Single Supply Voltage (V+): 1.1 V to 4.5 V
Max Switch Time (Ton,Toff): 17ns, 10ns
Channel Capacitance(CS off, CD off): 115pF
Max Leakage Current (IS off): 60nA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
2 Circuit IC Switch 2:1 350mOhm 10-TDFN (3x3)
2 Circuit IC Switch 2:1 350mOhm 10-TDFN (3x3)
IC SWITCH DUAL SPDT 10TDFN
IC SWITCH DUAL SPDT 10TDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-ISL43L220IRZ-T | 1048387-ISL43L220IRZ-T | ISL43L220IRZ-TTR-ND | ISL43L220IRZ-T | ISL43L220IRZ-T | ISL43L220IRZ-T |
| Product Name | 350MOHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43L220IRZ-T | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||||
| Ron | 0.0300 ohms | 0.3500 ohms | 0.3500 ohms | 0.0300 ohms | 0.3500 ohms | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | 10-TDFN (3x3) | 10-VFDFN | 10-VFDFN Exposed Pad | ||
| Features | Single-Supply |