1 Circuit IC Switch 2:1 360mOhm (Typ) SC-70-6
1 Circuit IC Switch 2:1 360mOhm (Typ) SC-70-6
IC SWITCH SPDT SC70-6
IC SWITCH SPDT SC70-6
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL43L210IH-T-ND | ISL43L210IH-T | ISL43L210IH-T | ISL43L210IH-T |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 1.1 to 4.5 volts | 1.1 to 4.5 volts | ||
| Ron | 0.3600 ohms | 0.3600 ohms | 0.0020 ohms | 0.3600 ohms |
| tON | 15 ns | 15 ns | ||
| tOFF | 10 ns | 10 ns |