2 Circuit IC Switch 1:1 250mOhm 8-TDFN (3x3)
2 Circuit IC Switch 1:1 250mOhm 8-TDFN (3x3)
IC SWITCH DUAL SPST 8TDFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL43L122IRZ-T-ND | ISL43L122IRZ-T | ISL43L122IRZ-T |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||
| Normal Condition | Normally Closed (NC); Normally Open (NO) | Normally Closed (NC); Normally Open (NO) | |
| Supply Voltage (VS) | 1.65 to 3.6 volts | ||
| Ron | 0.2500 ohms | 0.2500 ohms | 0.0050 ohms |
| tON | 25 ns |