2 Circuit IC Switch 1:1 250mOhm 8-TDFN (3x3)
IC SWITCH DUAL SPST 8TDFN
2 Circuit IC Switch 1:1 250mOhm 8-TDFN (3x3)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL43L120IR-T-ND | ISL43L120IR-T | ISL43L120IR-T |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | |
| Supply Voltage (VS) | 1.65 to 3.6 volts | ||
| Ron | 0.2500 ohms | 0.0050 ohms | 0.2500 ohms |
| tON | 25 ns |