1 Circuit IC Switch 1:1 220mOhm (Typ) SC-70-5
IC SWITCH SPST SC70-5
1 Circuit IC Switch 1:1 220mOhm (Typ) SC-70-5
IC SWITCH SPST SC70-5
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL43L111IHZ-TTR-ND | ISL43L111IHZ-T | ISL43L111IHZ-T | ISL43L111IHZ-T |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | |
| Supply Voltage (VS) | 1.1 to 4.5 volts | 1.1 to 4.5 volts | ||
| Ron | 0.2200 ohms | 0.2200 ohms | 0.2200 ohms | |
| tON | 15 ns | 15 ns |