Renesas Electronics Corporation Low-Voltage, Single and Dual Supply, Dual 4 to 1 Multiplexer Analog Switch with Enable ISL43840IRZ-T

Description
The Intersil ISL43841 device is a precision, bidirectional, analog switches configured as a a dual 4 channel multiplexer/ demultiplexer designed to operate from a single +2V to +12V supply or from a ±2V to ±6V supply. The device has a latch bar pin to lock in the last switch address.brbr ON resistance of 39? with a ±5V supply and 125? with a +3.3V supply. Each switch can handle rail to rail analog signals. The off-leakage current is only 0.1nA at +25°C or 2.5nA at +85°C.brbr All digital inputs have 0.8V to 2.4V logic thresholds, ensuring TTL/CMOS logic compatibility when using a single 3.3V or +5V supply or dual ±5V supplies.
Request a Quote Datasheet
Description
The Intersil ISL43841 device is a precision, bidirectional, analog switches configured as a a dual 4 channel multiplexer/ demultiplexer designed to operate from a single +2V to +12V supply or from a ±2V to ±6V supply. The device has a latch bar pin to lock in the last switch address.brbr ON resistance of 39? with a ±5V supply and 125? with a +3.3V supply. Each switch can handle rail to rail analog signals. The off-leakage current is only 0.1nA at +25°C or 2.5nA at +85°C.brbr All digital inputs have 0.8V to 2.4V logic thresholds, ensuring TTL/CMOS logic compatibility when using a single 3.3V or +5V supply or dual ±5V supplies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Voltage, Single and Dual Supply, Dual 4 to 1 Multiplexer Analog Switch with Enable - ISL43840IRZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Low-Voltage, Single and Dual Supply, Dual 4 to 1 Multiplexer Analog Switch with Enable
ISL43840IRZ-T
Low-Voltage, Single and Dual Supply, Dual 4 to 1 Multiplexer Analog Switch with Enable ISL43840IRZ-T
The Intersil ISL43841 device is a precision, bidirectional, analog switches configured as a a dual 4 channel multiplexer/ demultiplexer designed to operate from a single +2V to +12V supply or from a ±2V to ±6V supply. The device has a latch bar pin to lock in the last switch address.brbr ON resistance of 39? with a ±5V supply and 125? with a +3.3V supply. Each switch can handle rail to rail analog signals. The off-leakage current is only 0.1nA at +25°C or 2.5nA at +85°C.brbr All digital inputs have 0.8V to 2.4V logic thresholds, ensuring TTL/CMOS logic compatibility when using a single 3.3V or +5V supply or dual ±5V supplies.

The Intersil ISL43841 device is a precision, bidirectional, analog switches configured as a a dual 4 channel multiplexer/ demultiplexer designed to operate from a single +2V to +12V supply or from a ±2V to ±6V supply. The device has a latch bar pin to lock in the last switch address.brbr ON resistance of 39? with a ±5V supply and 125? with a +3.3V supply. Each switch can handle rail to rail analog signals. The off-leakage current is only 0.1nA at +25°C or 2.5nA at +85°C.brbr All digital inputs have 0.8V to 2.4V logic thresholds, ensuring TTL/CMOS logic compatibility when using a single 3.3V or +5V supply or dual ±5V supplies.

Supplier's Site Datasheet
Singapore, Singapore
50OHM Analog Switch and Multiplexer IC
747-ISL43840IRZ-T
50OHM Analog Switch and Multiplexer IC 747-ISL43840IRZ-T
IC SWITCH SP4T X 2 50OHM 20QFN Product overview: ISL43840IRZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43840IRZ-T can be used for catalog matching and distributor lookup.

IC SWITCH SP4T X 2 50OHM 20QFN Product overview: ISL43840IRZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43840IRZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL43840IRZ-T-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
ISL43840IRZ-T-ND
Analog Switches, Multiplexers, Demultiplexers ISL43840IRZ-T-ND
2 Circuit IC Switch 4:1 50Ohm 20-QFN (4x4)

2 Circuit IC Switch 4:1 50Ohm 20-QFN (4x4)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL43840IRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL43840IRZ-T
Analog Switches, Multiplexers, Demultiplexers ISL43840IRZ-T
2 Circuit IC Switch 4:1 50Ohm 20-QFN (4x4)

2 Circuit IC Switch 4:1 50Ohm 20-QFN (4x4)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43840IRZ-T - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ISL43840IRZ-T
Interface - Analog Switches, Multiplexers, Demultiplexers ISL43840IRZ-T
IC MUX/DEMUX DUAL 4X1 20QFN

IC MUX/DEMUX DUAL 4X1 20QFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number ISL43840IRZ-T 747-ISL43840IRZ-T ISL43840IRZ-T-ND ISL43840IRZ-T ISL43840IRZ-T
Product Name Low-Voltage, Single and Dual Supply, Dual 4 to 1 Multiplexer Analog Switch with Enable 50OHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage (VS) 2 to 12 volts 2 to 12 volts
Package Type QFN Tape & Reel (TR) 20-VFQFN 20-VFQFN Exposed Pad
Number of Devices 4
Standards and Certifications RoHS RoHS
Ron 1.3 ohms 50 ohms 50 ohms 1.3 ohms
Unlock Full Specs
to access all available technical data