1 Circuit IC Switch 8:1 60Ohm 20-QFN (4x4)
1 Circuit IC Switch 8:1 60Ohm 20-QFN (4x4)
IC MUX/DEMUX 8X1 20QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL43681IRZ-T-ND | ISL43681IRZ-T | ISL43681IRZ-T |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | ||
| Supply Voltage (VS) | 2 to 12 volts | ||
| Ron | 60 ohms | 60 ohms | 1.3 ohms |
| tON | 50 ns | ||
| tOFF | 35 ns |