The Intersil ISL43640 is a precision, bidirectional, analog switch configured as a 4 channel multiplexer/demultip
1 Circuit IC Switch 4:1 50Ohm 10-MSOP
IC MUX/DEMUX 4X1 10MSOP
1 Circuit IC Switch 4:1 50Ohm 10-MSOP
| Renesas Electronics Corporation | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL43640IUZ-T | ISL43640IUZ-T-ND | ISL43640IUZ-T | ISL43640IUZ-T |
| Product Name | Low-Voltage, Single Supply, 4 to 1 Multiplexer, High Performance Analog Switch | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 2 to 12 volts | 2.7 to 12 volts | ||
| Package Type | MSOP | MSOP; "10-TFSOP, 10-MSOP | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Number of Devices | 4 | |||
| Configuration | 4x1 | |||
| Ron | 50 ohms | 0.5000 ohms | 50 ohms |