The Intersil ISL43410 is a precision, bidirectional, analog switch configured as a double pole/double throw (DPDT) switch. The ISL43410 is designed to operate from a single +2V to +12V supply. It is equipped with an inhibit pin to simultaneously open all signal paths.brbr ON-resistance is 115? with a +5V supply, 45? with a +12V supply, and 190? with a +3V supply. Each switch can handle rail-to-rail analog signals. The off-leakage current is only 3nA at +25°C or 5nA at +85°C. All digital inputs have 0.8V to 2.4V logic thresholds ensuring TTL/CMOS logic compatibility when using a single +5V supply. Some of the smallest packages are available, alleviating board space limitations, and making Intersil's newest line of low-voltage switches an ideal solution.brbr The ISL43410 is a DPDT, which is perfect for use in 2-to-1 multiplexer applications.
IC SWITCH DPDT X 1 50OHM 10MSOP Product overview: ISL43410IUZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43410IUZ can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:2 50Ohm 10-MSOP
IC SWITCH DPDT 10MSOP
1 Circuit IC Switch 2:2 50Ohm 10-MSOP
1 Circuit IC Switch 2:2 50Ohm 10-MSOP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL43410IUZ | 747-ISL43410IUZ | ISL43410IUZ-ND | ISL43410IUZ | ISL43410IUZ |
| Product Name | Low-Voltage, Single Supply, DPDT High Performance Analog Switch | 50OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 2 to 12 volts | 2 to 12 volts | 2.7 to 12 volts | ||
| Package Type | MSOP | Tube | MSOP; "10-TFSOP, 10-MSOP | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Number of Devices | 4 | ||||
| Standards and Certifications | RoHS | RoHS | |||
| Ron | 0.5000 ohms | 50 ohms | 0.5000 ohms | 50 ohms |