1 Circuit IC Switch 2:2 50Ohm 16-QFN (3x3)
IC SWITCH DPDT 16QFN
1 Circuit IC Switch 2:2 50Ohm 16-QFN (3x3)
1 Circuit IC Switch 2:2 50Ohm 16-QFN (3x3)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL43410IR-ND | ISL43410IR | ISL43410IR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2:2 | ||
| Supply Voltage (VS) | 2.7 to 12 volts | ||
| Ron | 50 ohms | 0.5000 ohms | 50 ohms |
| tON | 25 ns | ||
| tOFF | 24 ns |