Renesas Electronics Corporation Low-Voltage, Single and Dual Supply, Quad SPDT, Analog Switch ISL43240IRZ

Description
The Intersil ISL43240 device is a CMOS, precision, quad SPDT analog switch designed to operate from a single +2V to +12V supply or from a ±2V to ±6V supply. Targeted applications include battery powered equipment that benefit from the devices’ low power consumption (5µW), low leakage currents (5nA max), and fast switching speeds (tON = 52ns, tOFF = 40ns). A 5O maximum rON flatness ensures signal fidelity, while channel-to-channel mismatch is guaranteed to be less than 2O. The ISL43240 is a quad single-pole/double-t hrow (SPDT) device and can be used as a quad SPDT, a quad 2:1 multiplexer, a single 4:1 multiplexer or a dual 2-channel differential multiplexer.Table 1 summarizes the performance of this family.
Request a Quote Datasheet
Description
The Intersil ISL43240 device is a CMOS, precision, quad SPDT analog switch designed to operate from a single +2V to +12V supply or from a ±2V to ±6V supply. Targeted applications include battery powered equipment that benefit from the devices’ low power consumption (5µW), low leakage currents (5nA max), and fast switching speeds (tON = 52ns, tOFF = 40ns). A 5O maximum rON flatness ensures signal fidelity, while channel-to-channel mismatch is guaranteed to be less than 2O. The ISL43240 is a quad single-pole/double-t hrow (SPDT) device and can be used as a quad SPDT, a quad 2:1 multiplexer, a single 4:1 multiplexer or a dual 2-channel differential multiplexer.Table 1 summarizes the performance of this family.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Voltage, Single and Dual Supply, Quad SPDT, Analog Switch - ISL43240IRZ - Renesas Electronics Corporation
Milpitas, CA, USA
Low-Voltage, Single and Dual Supply, Quad SPDT, Analog Switch
ISL43240IRZ
Low-Voltage, Single and Dual Supply, Quad SPDT, Analog Switch ISL43240IRZ
The Intersil ISL43240 device is a CMOS, precision, quad SPDT analog switch designed to operate from a single +2V to +12V supply or from a ±2V to ±6V supply. Targeted applications include battery powered equipment that benefit from the devices’ low power consumption (5µW), low leakage currents (5nA max), and fast switching speeds (tON = 52ns, tOFF = 40ns). A 5O maximum rON flatness ensures signal fidelity, while channel-to-channel mismatch is guaranteed to be less than 2O. The ISL43240 is a quad single-pole/double-t hrow (SPDT) device and can be used as a quad SPDT, a quad 2:1 multiplexer, a single 4:1 multiplexer or a dual 2-channel differential multiplexer.Table 1 summarizes the performance of this family.

The Intersil ISL43240 device is a CMOS, precision, quad SPDT analog switch designed to operate from a single +2V to +12V supply or from a ±2V to ±6V supply. Targeted applications include battery powered equipment that benefit from the devices’ low power consumption (5µW), low leakage currents (5nA max), and fast switching speeds (tON = 52ns, tOFF = 40ns). A 5O maximum rON flatness ensures signal fidelity, while channel-to-channel mismatch is guaranteed to be less than 2O.
The ISL43240 is a quad single-pole/double-throw (SPDT) device and can be used as a quad SPDT, a quad 2:1 multiplexer, a single 4:1 multiplexer or a dual 2-channel differential multiplexer.Table 1 summarizes the performance of this family.

Supplier's Site Datasheet
Singapore, Singapore
25OHM Analog Switch and Multiplexer IC
747-ISL43240IRZ
25OHM Analog Switch and Multiplexer IC 747-ISL43240IRZ
IC SWITCH SPDT X 4 25OHM 20QFN Product overview: ISL43240IRZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 25OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43240IRZ can be used for catalog matching and distributor lookup.

IC SWITCH SPDT X 4 25OHM 20QFN Product overview: ISL43240IRZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 25OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43240IRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43240IRZ - 120126-ISL43240IRZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43240IRZ
120126-ISL43240IRZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43240IRZ 120126-ISL43240IRZ
Manufacturer: Intersil Win Source Part Number: 120126-ISL43240IRZ Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPDT Charge Injection: 5pC (Max) Crosstalk: -92dB @ 1MHz Channel-to-Channel Matching (ΔRon): 500 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 25 Ohm Case / Package: 20-QFN-EP (4x4) Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±2 V to 6 V Max Switch Time (Ton,Toff): 65ns, 50ns Channel Capacitance(CS off, CD off): 10pF, 10pF Max Leakage Current (IS off): 200pA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 75

Manufacturer: Intersil
Win Source Part Number: 120126-ISL43240IRZ
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPDT
Charge Injection: 5pC (Max)
Crosstalk: -92dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 500 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 25 Ohm
Case / Package: 20-QFN-EP (4x4)
Single Supply Voltage (V+): 2.7 V to 12 V
Dual Supply Voltage(V±): ±2 V to 6 V
Max Switch Time (Ton,Toff): 65ns, 50ns
Channel Capacitance(CS off, CD off): 10pF, 10pF
Max Leakage Current (IS off): 200pA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 75

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL43240IRZ-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
ISL43240IRZ-ND
Analog Switches, Multiplexers, Demultiplexers ISL43240IRZ-ND
4 Circuit IC Switch 2:1 25Ohm 20-QFN (4x4)

4 Circuit IC Switch 2:1 25Ohm 20-QFN (4x4)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43240IRZ - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ISL43240IRZ
Interface - Analog Switches, Multiplexers, Demultiplexers ISL43240IRZ
IC SWITCH QUAD SPDT 20QFN

IC SWITCH QUAD SPDT 20QFN

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL43240IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL43240IRZ
Analog Switches, Multiplexers, Demultiplexers ISL43240IRZ
4 Circuit IC Switch 2:1 25Ohm 20-QFN (4x4)

4 Circuit IC Switch 2:1 25Ohm 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number ISL43240IRZ 747-ISL43240IRZ 120126-ISL43240IRZ ISL43240IRZ-ND ISL43240IRZ ISL43240IRZ
Product Name Low-Voltage, Single and Dual Supply, Quad SPDT, Analog Switch 25OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43240IRZ Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Supply Voltage (VS) 2 to 12 volts 2.7 to 12 volts 2 to 12 volts
Package Type SSOP; QFN Tube 20-QFN-EP (4x4) 20-VFQFN 20-VFQFN Exposed Pad
Number of Devices 8
Standards and Certifications RoHS RoHS
Ron 0.5000 ohms 25 ohms 0.5000 ohms 25 ohms
Unlock Full Specs
to access all available technical data