The Intersil ISL43240 device is a CMOS, precision, quad SPDT analog switch designed to operate from a single +2V to +12V supply or from a ±2V to ±6V supply. Targeted applications include battery powered equipment that benefit from the devices’ low power consumption (5µW), low leakage currents (5nA max), and fast switching speeds (tON = 52ns, tOFF = 40ns). A 5O maximum rON flatness ensures signal fidelity, while channel-to-channel mismatch is guaranteed to be less than 2O.
The ISL43240 is a quad single-pole/double-t
4 Circuit IC Switch 2:1 25Ohm 20-SSOP
4 Circuit IC Switch 2:1 25Ohm 20-SSOP
IC SWITCH SPDT X 4 25OHM 20SSOP Product overview: ISL43240IAZ-T7A from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 25OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43240IAZ-T7A can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 2:1 25Ohm 20-SSOP
IC SWITCH SPDT QUAD 20SSOP
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL43240IAZ-T7A | ISL43240IAZ-T7ATR-ND | 747-ISL43240IAZ-T7A | ISL43240IAZ-T7A | ISL43240IAZ-T7A |
| Product Name | Low-Voltage, Single and Dual Supply, Quad SPDT, Analog Switch | Analog Switches, Multiplexers, Demultiplexers | 25OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 2 to 12 volts | 2 to 12 volts | |||
| Package Type | SSOP; QFN | SSOP; "20-SSOP | Tape & Reel (TR) | SSOP; SOP; 20-SSOP (0.209\", 5.30mm Width) | |
| Number of Devices | 8 | ||||
| Configuration | 2x1 | ||||
| Ron | 25 ohms | 0.5000 ohms | 25 ohms | 0.5000 ohms |