IC SWITCH SPDT X 4 25OHM 20SSOP Product overview: ISL43240IA from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 25OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43240IA can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 2:1 25Ohm 20-SSOP
IC SWITCH QUAD SPDT 20SSOP
4 Circuit IC Switch 2:1 25Ohm 20-SSOP
4 Circuit IC Switch 2:1 25Ohm 20-SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-ISL43240IA | ISL43240IA-ND | ISL43240IA | ISL43240IA |
| Product Name | 25OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Ron | 0.5000 ohms | 25 ohms | 0.5000 ohms | 25 ohms |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Bag | SSOP; "20-SSOP | SSOP; SOP; 20-SSOP (0.209\", 5.30mm Width) | |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 2 to 12 volts |