3 Circuit IC Switch 2:1 50Ohm 20-QFN (4x4)
3 Circuit IC Switch 2:1 50Ohm 20-QFN (4x4)
IC SWITCH TRIPLE SPDT 20QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL43231IR-T-ND | ISL43231IR-T | ISL43231IR-T |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||
| Supply Voltage (VS) | 2 to 12 volts | ||
| Ron | 50 ohms | 50 ohms | 1.3 ohms |
| tON | 35 ns | ||
| tOFF | 22 ns |