The Intersil ISL43210 device is a precision, bidirectional, single SPDT analog switch designed to operate from a single +2.7V to +12V supply. Targeted applications include battery powered equipment that benefit from the devices' low power consumption (5µW), low leakage currents (3nA max), and fast switching speeds (tsubON/sub = 28ns, tsubOFF/sub = 20ns). Cell phones, for example, often face ASIC functionality limitations. The number of analog input or GPIO pins may be limited and digital geometries are not well suited to analog switch performance. This device may be used to "mux-in" additional functionality while reducing ASIC design risk. It's small package alleviates board space limitations, making it an ideal solution.brbr The ISL43210 is a single committed SPDT, which is perfect for use in 2-to-1 multiplexer applications.
Manufacturer: Intersil
Win Source Part Number: 069899-ISL43210IHZ-T
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
Charge Injection: 5pC
Crosstalk: -105dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 800 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 20 Ohm
Case / Package: SOT-23-6
Single Supply Voltage (V+): 2.7 V to 12 V
Max Switch Time (Ton,Toff): 25ns, 17ns (Typ)
Channel Capacitance(CS off, CD off): 8pF, 8pF
Max Leakage Current (IS off): 3nA
Alternative Parts (Cross-Reference): MAX4564EUA+T; ISL43210IHZ-T7A; TS12A12511DRJR; ISL43210IHZ-T;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Portable Devices, Communications & Networking, Computers & Computer Peripherals, Test & Measurement, Audio, Imaging, Video & Vision
Intersil, ISL43210IHZ-T
Intersil, ISL43210IHZ-T
Intersil, ISL43210IHZ-T
1 Circuit IC Switch 2:1 20Ohm 6-SOT
1 Circuit IC Switch 2:1 20Ohm 6-SOT
1 Circuit IC Switch 2:1 20Ohm 6-SOT
IC SWITCH SPDT X 1 20OHM 6SOT Product overview: ISL43210IHZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43210IHZ-T can be used for catalog matching and distributor lookup.
IC SWITCH SPDT SOT23-6
1 Circuit IC Switch 2:1 20Ohm 6-SOT
IC SWITCH SPDT SOT23-6
| Renesas Electronics Corporation | Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL43210IHZ-T | 069899-ISL43210IHZ-T | 1972532 | ISL43210IHZDKR-ND | 747-ISL43210IHZ-T | ISL43210IHZ-T | ISL43210IHZ-T | ISL43210IHZ-T |
| Product Name | Low-Voltage, Single Supply, Single SPDT Analog Switch | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43210IHZ-T | Multiplexer & Demultiplexer ICs | Analog Switches, Multiplexers, Demultiplexers | 20OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | 2.7 to 12 volts | 2.7 to 12 volts | 2.7 to 12 volts | |||
| Package Type | SOT | SOT; SOT23; SOT-23-6 | SOT; SOT23; SOT-23-6 | Tape & Reel (TR) | SOT; SOT23; SOT-23-6 | |||
| Number of Devices | 2 | |||||||
| Features | Single-Supply | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |