The Intersil ISL43143-ISL43145 devices are CMOS, precision, quad SPST analog switches designed to operate from a single +2V to +12V supply or from a ±2V to ±6V supply. Targeted applications include battery powered equipment that benefit from the devices' low power consumption (1µW), low leakage currents (5nA max), and fast switching speeds (tsubON/sub = 52ns, tsubOFF/sub = 40ns). A 5? maximum RsubON/sub flatness ensures signal fidelity, while channel-to-channel mismatch is guaranteed to be less than 2?.brbr The ISL43143/ISL43144/IS
Pb-Free SWITCH 4X SPST 3V 25 OHM N.O. 16
Pb-Free SWITCH 4X SPST 3V 25 OHM N.O. 16
Pb-Free SWITCH 4X SPST 3V 25 OHM N.O. 16
IC SW SPST-NOX4 25OHM 16TSSOP Product overview: ISL43144IVZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 25OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43144IVZ can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 25Ohm 16-TSSOP
IC SWITCH QUAD SPST 16TSSOP
4 Circuit IC Switch 1:1 25Ohm 16-TSSOP
IC SWITCH QUAD SPST 16TSSOP
| Renesas Electronics Corporation | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL43144IVZ | 2630230 | 747-ISL43144IVZ | ISL43144IVZ-ND | ISL43144IVZ | ISL43144IVZ | ISL43144IVZ |
| Product Name | Low-Voltage, Single and Dual Supply, Quad SPST, High Performance Analog Switches | Multiplexer & Demultiplexer ICs | 25OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 2 to 12 volts | 2 to 12 volts | 2.6 to 12 volts | 2.7 to 12 volts | |||
| Package Type | TSSOP | SSOP; SOP; TSSOP; TSSOP | Tube | TSSOP; "16-TSSOP | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Number of Devices | 4 | ||||||
| Number of Pins | 16 | ||||||
| Standards and Certifications | RoHS | RoHS |