Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189693-ISL43144IVZ
Packaging: Bulk
Switch Circuit: SPST - NO
Charge Injection: 5pC (Maximum)
Crosstalk: -89dB at 1MHz
Channel-to-Channel Matching (ΔRon): 500mOhm
Channel Capacitance (CS(off), CD(off)): 10pF, 26pF
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 25Ohm
Switch Time (Ton, Toff) (Maximum): 65ns, 50ns
Current - Leakage (IS(off)) (Maximum): 100pA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: ISL43144
Manufacturer Pack Quantity: 96
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2.7V ~ 12V
Supply Voltage , Dual (V±): ±2.6V ~ 6V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1189693-ISL43144IVZ |
| Product Name | Electronic Surplus - ISL43144IVZ |