Renesas Electronics Corporation 25OHM Analog Switch and Multiplexer IC ISL43144IRZ

Description
IC SWITCH SPST-NOX4 25OHM 16QFN Product overview: ISL43144IRZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 25OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43144IRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCH SPST-NOX4 25OHM 16QFN Product overview: ISL43144IRZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 25OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43144IRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25OHM Analog Switch and Multiplexer IC
747-ISL43144IRZ
25OHM Analog Switch and Multiplexer IC 747-ISL43144IRZ
IC SWITCH SPST-NOX4 25OHM 16QFN Product overview: ISL43144IRZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 25OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43144IRZ can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NOX4 25OHM 16QFN Product overview: ISL43144IRZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 25OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43144IRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43144IRZ - 921885-ISL43144IRZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43144IRZ
921885-ISL43144IRZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43144IRZ 921885-ISL43144IRZ
Manufacturer: Renesas Electronics America Win Source Part Number: 921885-ISL43144IRZ Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-VQFN Exposed Pad Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: ISL43144 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921885-ISL43144IRZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-VQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL43144
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL43144IRZ-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
ISL43144IRZ-ND
Analog Switches, Multiplexers, Demultiplexers ISL43144IRZ-ND
4 Circuit IC Switch 1:1 25Ohm 16-QFN (4x4)

4 Circuit IC Switch 1:1 25Ohm 16-QFN (4x4)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL43144IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL43144IRZ
Analog Switches, Multiplexers, Demultiplexers ISL43144IRZ
4 Circuit IC Switch 1:1 25Ohm 16-QFN (4x4)

4 Circuit IC Switch 1:1 25Ohm 16-QFN (4x4)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43144IRZ - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ISL43144IRZ
Interface - Analog Switches, Multiplexers, Demultiplexers ISL43144IRZ
IC SWITCH QUAD SPST 16QFN

IC SWITCH QUAD SPST 16QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-ISL43144IRZ 921885-ISL43144IRZ ISL43144IRZ-ND ISL43144IRZ ISL43144IRZ
Product Name 25OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43144IRZ Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Ron 0.5000 ohms 25 ohms 25 ohms 0.5000 ohms
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tube 16-QFN (4x4) 16-VQFN 16-VQFN Exposed Pad
Configuration 1:1
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Signal Switches, Multiplexers, Decoders - 1727-6676-1-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
5 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 100363QC - Lingto Electronic Limited
Specs
Configuration 2 x 8:1
Operating Temperature 0.0 to 85 C (32 to 185 F)
View Details