4 Circuit IC Switch 1:1 25Ohm 16-QFN (4x4)
IC SWITCH QUAD SPST 16QFN
4 Circuit IC Switch 1:1 25Ohm 16-QFN (4x4)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL43144IRZ-T-ND | ISL43144IRZ-T | ISL43144IRZ-T |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | |
| Supply Voltage (VS) | 2.6 to 12 volts | ||
| Ron | 25 ohms | 0.5000 ohms | 25 ohms |
| tON | 65 ns |