Renesas Electronics Corporation Low-Voltage, Single and Dual Supply, High Performance, Quad SPST, Analog Switches ISL43141IRZ

Description
The Intersil ISL43140-ISL43142 devices are CMOS, precision, quad analog switches designed to operate from a single +2V to +12V supply or from a ±2V to ±6V supply. Targeted applications include battery powered equipment that benefit from the devices' low power consumption (1µW), low leakage currents (1nA max), and fast switching speeds (tsubON/sub = 30ns, tsubOFF/sub = 18ns). A 12? maximum RsubON/sub flatness ensures signal fidelity, while channel-to-channel mismatch is guaranteed to be less than 2.5?. The 3mm x 3mm Quad No- Lead Flatpack (QFN) package alleviates board space limitations, making this newest line of low-voltage switches an ideal solution.brbr The ISL43140/ISL43141/IS L43142 are quad single-pole/ single-throw (SPST) devices. The ISL43140 has four normally closed (NC) switches; the ISL43141 has four normally open (NO) switches; the ISL43142 has two NO and two NC switches and can be used as a dual SPDT, or a dual 2:1 multiplexer.
Request a Quote Datasheet
Description
The Intersil ISL43140-ISL43142 devices are CMOS, precision, quad analog switches designed to operate from a single +2V to +12V supply or from a ±2V to ±6V supply. Targeted applications include battery powered equipment that benefit from the devices' low power consumption (1µW), low leakage currents (1nA max), and fast switching speeds (tsubON/sub = 30ns, tsubOFF/sub = 18ns). A 12? maximum RsubON/sub flatness ensures signal fidelity, while channel-to-channel mismatch is guaranteed to be less than 2.5?. The 3mm x 3mm Quad No- Lead Flatpack (QFN) package alleviates board space limitations, making this newest line of low-voltage switches an ideal solution.brbr The ISL43140/ISL43141/IS L43142 are quad single-pole/ single-throw (SPST) devices. The ISL43140 has four normally closed (NC) switches; the ISL43141 has four normally open (NO) switches; the ISL43142 has two NO and two NC switches and can be used as a dual SPDT, or a dual 2:1 multiplexer.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Voltage, Single and Dual Supply, High Performance, Quad SPST, Analog Switches - ISL43141IRZ - Renesas Electronics Corporation
Milpitas, CA, USA
Low-Voltage, Single and Dual Supply, High Performance, Quad SPST, Analog Switches
ISL43141IRZ
Low-Voltage, Single and Dual Supply, High Performance, Quad SPST, Analog Switches ISL43141IRZ
The Intersil ISL43140-ISL43142 devices are CMOS, precision, quad analog switches designed to operate from a single +2V to +12V supply or from a ±2V to ±6V supply. Targeted applications include battery powered equipment that benefit from the devices' low power consumption (1µW), low leakage currents (1nA max), and fast switching speeds (tsubON/sub = 30ns, tsubOFF/sub = 18ns). A 12? maximum RsubON/sub flatness ensures signal fidelity, while channel-to-channel mismatch is guaranteed to be less than 2.5?. The 3mm x 3mm Quad No- Lead Flatpack (QFN) package alleviates board space limitations, making this newest line of low-voltage switches an ideal solution.brbr The ISL43140/ISL43141/IS L43142 are quad single-pole/ single-throw (SPST) devices. The ISL43140 has four normally closed (NC) switches; the ISL43141 has four normally open (NO) switches; the ISL43142 has two NO and two NC switches and can be used as a dual SPDT, or a dual 2:1 multiplexer.

The Intersil ISL43140-ISL43142 devices are CMOS, precision, quad analog switches designed to operate from a single +2V to +12V supply or from a ±2V to ±6V supply. Targeted applications include battery powered equipment that benefit from the devices' low power consumption (1µW), low leakage currents (1nA max), and fast switching speeds (tsubON/sub = 30ns, tsubOFF/sub = 18ns). A 12? maximum RsubON/sub flatness ensures signal fidelity, while channel-to-channel mismatch is guaranteed to be less than 2.5?. The 3mm x 3mm Quad No- Lead Flatpack (QFN) package alleviates board space limitations, making this newest line of low-voltage switches an ideal solution.brbr The ISL43140/ISL43141/ISL43142 are quad single-pole/ single-throw (SPST) devices. The ISL43140 has four normally closed (NC) switches; the ISL43141 has four normally open (NO) switches; the ISL43142 has two NO and two NC switches and can be used as a dual SPDT, or a dual 2:1 multiplexer.

Supplier's Site Datasheet
Singapore, Singapore
65OHM Analog Switch and Multiplexer IC
747-ISL43141IRZ
65OHM Analog Switch and Multiplexer IC 747-ISL43141IRZ
IC SWITCH SPST-NOX4 65OHM 16QFN Product overview: ISL43141IRZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 65OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43141IRZ can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NOX4 65OHM 16QFN Product overview: ISL43141IRZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 65OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43141IRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL43141IRZ-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
ISL43141IRZ-ND
Analog Switches, Multiplexers, Demultiplexers ISL43141IRZ-ND
4 Circuit IC Switch 1:1 65Ohm 16-QFN (3x3)

4 Circuit IC Switch 1:1 65Ohm 16-QFN (3x3)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43141IRZ - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ISL43141IRZ
Interface - Analog Switches, Multiplexers, Demultiplexers ISL43141IRZ
IC SWITCH QUAD SPST 16QFN

IC SWITCH QUAD SPST 16QFN

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL43141IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL43141IRZ
Analog Switches, Multiplexers, Demultiplexers ISL43141IRZ
4 Circuit IC Switch 1:1 65Ohm 16-QFN (3x3)

4 Circuit IC Switch 1:1 65Ohm 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number ISL43141IRZ 747-ISL43141IRZ ISL43141IRZ-ND ISL43141IRZ ISL43141IRZ
Product Name Low-Voltage, Single and Dual Supply, High Performance, Quad SPST, Analog Switches 65OHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Supply Voltage (VS) 2 to 12 volts 2.6 to 12 volts
Package Type SOIC; TSSOP; QFN Bulk 16-VFQFN 16-VFQFN Exposed Pad
Number of Devices 4
Standards and Certifications RoHS RoHS
Ron 2 ohms 65 ohms 2 ohms 65 ohms
Unlock Full Specs
to access all available technical data