The Intersil ISL43140-ISL43142 devices are CMOS, precision, quad analog switches designed to operate from a single +2V to +12V supply or from a ±2V to ±6V supply. Targeted applications include battery powered equipment that benefit from the devices' low power consumption (1µW), low leakage currents (1nA max), and fast switching speeds (tsubON/sub = 30ns, tsubOFF/sub = 18ns). A 12? maximum RsubON/sub flatness ensures signal fidelity, while channel-to-channel mismatch is guaranteed to be less than 2.5?. The 3mm x 3mm Quad No- Lead Flatpack (QFN) package alleviates board space limitations, making this newest line of low-voltage switches an ideal solution.brbr The ISL43140/ISL43141/IS
4 Circuit IC Switch 1:1 65Ohm 16-QFN (3x3)
IC SWITCH SPST-NOX4 65OHM 16QFN Product overview: ISL43141IRZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 65OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43141IRZ-T can be used for catalog matching and distributor lookup.
IC SWITCH QUAD SPST 16QFN
4 Circuit IC Switch 1:1 65Ohm 16-QFN (3x3)
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL43141IRZ-T | ISL43141IRZ-T-ND | 747-ISL43141IRZ-T | ISL43141IRZ-T | ISL43141IRZ-T |
| Product Name | Low-Voltage, Single and Dual Supply, High Performance, Quad SPST, Analog Switches | Analog Switches, Multiplexers, Demultiplexers | 65OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 2 to 12 volts | 2.6 to 12 volts | |||
| Package Type | SOIC; TSSOP; QFN | 16-VFQFN | Tape & Reel (TR) | 16-VFQFN Exposed Pad | |
| Number of Devices | 4 | ||||
| Configuration | 1:1 | ||||
| Normal Condition | Normally Open (NO) | Normally Open (NO) |