The Intersil ISL43140-ISL43142 devices are CMOS, precision, quad analog switches designed to operate from a single +2V to +12V supply or from a ±2V to ±6V supply. Targeted applications include battery powered equipment that benefit from the devices' low power consumption (1µW), low leakage currents (1nA max), and fast switching speeds (tsubON/sub = 30ns, tsubOFF/sub = 18ns). A 12? maximum RsubON/sub flatness ensures signal fidelity, while channel-to-channel mismatch is guaranteed to be less than 2.5?. The 3mm x 3mm Quad No- Lead Flatpack (QFN) package alleviates board space limitations, making this newest line of low-voltage switches an ideal solution.brbr The ISL43140/ISL43141/IS
4 Circuit IC Switch 1:1 65Ohm 16-SOIC
IC SWITCH SPST-NOX4 65OHM 16SOIC Product overview: ISL43141IBZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 65OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43141IBZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 118110-ISL43141IBZ
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NO
Charge Injection: 1pC
Crosstalk: -90dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 65 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2.7 V to 12 V
Dual Supply Voltage(V±): ±2.6 V to 6 V
Max Switch Time (Ton,Toff): 80ns, 30ns
Channel Capacitance(CS off, CD off): 7pF, 7pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
4 Circuit IC Switch 1:1 65Ohm 16-SOIC
IC SWITCH QUAD SPST 16SOIC
IC SWITCH QUAD SPST 16SOIC
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL43141IBZ | ISL43141IBZ-ND | 747-ISL43141IBZ | 118110-ISL43141IBZ | ISL43141IBZ | ISL43141IBZ | ISL43141IBZ |
| Product Name | Low-Voltage, Single and Dual Supply, High Performance, Quad SPST, Analog Switches | Analog Switches, Multiplexers, Demultiplexers | 65OHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43141IBZ | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 2 to 12 volts | 2.6 to 12 volts | 2.7 to 12 volts | 2.7 to 12 volts | |||
| Package Type | SOIC; TSSOP; QFN | SOIC; "16-SOIC | Tube | SOIC; 16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | ||
| Number of Devices | 4 | ||||||
| Configuration | 1:1 | ||||||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) |